Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,grn/yel; Jacket Material Alpha Wire 6824 GY001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU ,GRN/YEL; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU ,GRN/YEL; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,grn/yel; Jacket Material Alpha Wire - 61T5134 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,grn/yel; Jacket Material Alpha Wire
61T5134
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,grn/yel; Jacket Material Alpha Wire 61T5134
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU ,GRN/YEL; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CU,GRN/YEL; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5134
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,cu,grn/yel; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details