Alpha Wire Hook Up Wire 6824 GR005

Description
Alpha Wire 6824 GR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6824 GR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495418
Hook Up Wire 7495418
Alpha Wire 6824 GR005 Hook Up Wire

Alpha Wire 6824 GR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6824 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6824 GR005
Hook-up Wire 6824 GR005
6824 GREEN 100 FT

6824 GREEN 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495418 6824 GR005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0539 inch (1.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441302 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details
Hook Up Wire - 1853914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details