Alpha Wire Hook Up Wire 6824 BL005

Description
Alpha Wire 6824 BL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6824 BL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495411
Hook Up Wire 7495411
Alpha Wire 6824 BL005 Hook Up Wire

Alpha Wire 6824 BL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6824 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6824 BL005
Hook-up Wire 6824 BL005
6824 BLUE 100 FT

6824 BLUE 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495411 6824 BL005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0539 inch (1.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 30-4046 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1853909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details