Alpha Wire Twisted Pair & Multicore Data Cable 6824 BK001

Description
Alpha Wire 6824 BK001 Twisted Pair Cable
Request a Quote Datasheet
Description
Alpha Wire 6824 BK001 Twisted Pair Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 2773725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
2773725
Twisted Pair & Multicore Data Cable 2773725
Alpha Wire 6824 BK001 Twisted Pair Cable

Alpha Wire 6824 BK001 Twisted Pair Cable

Supplier's Site
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,black; Jacket Material Alpha Wire - 61T5126 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,black; Jacket Material Alpha Wire
61T5126
Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,black; Jacket Material Alpha Wire 61T5126
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,CO PPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,20AWG,COPPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2773725 61T5126
Product Name Twisted Pair & Multicore Data Cable Ecogen Ecowire Plus Hook Up Wire,1000Ft,20Awg,copper,black; Jacket Material Alpha Wire
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details