Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,22Awg,copper,yellow; Jacket Material Alpha Wire 6823 YL005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,22AWG,COP PER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,22AWG,COP PER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,22Awg,copper,yellow; Jacket Material Alpha Wire - 61T5125 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,22Awg,copper,yellow; Jacket Material Alpha Wire
61T5125
Ecogen Ecowire Plus Hook Up Wire,100Ft,22Awg,copper,yellow; Jacket Material Alpha Wire 61T5125
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,22AWG,COP PER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,22AWG,COPPER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5125
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,22Awg,copper,yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XM Micro-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6048A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details