Alpha Wire Hook-up Wire 6823 WH001

Description
6823 WHITE 1000 FT
Request a Quote
Description
6823 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6823 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6823 WH001
Hook-up Wire 6823 WH001
6823 WHITE 1000 FT

6823 WHITE 1000 FT

Buy Now
Hook Up Wire - 2769759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2769759
Hook Up Wire 2769759
Alpha Wire 6823 WH001 Hook Up Wire

Alpha Wire 6823 WH001 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6823 WH001 2769759
Product Name Hook-up Wire Hook Up Wire
Rated Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details
Hook Up Wire - 1738533001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Cadmium Copper
View Details