Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,22Awg,copper,red; Jacket Material Alpha Wire 6823 RD005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,22AWG,COP PER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,22AWG,COP PER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,22Awg,copper,red; Jacket Material Alpha Wire - 61T5121 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,22Awg,copper,red; Jacket Material Alpha Wire
61T5121
Ecogen Ecowire Plus Hook Up Wire,100Ft,22Awg,copper,red; Jacket Material Alpha Wire 61T5121
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,22AWG,COP PER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,22AWG,COPPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5121
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,22Awg,copper,red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details