Alpha Wire Ecogen Ecowire Plus Hook Up Wire, 22Awg, Orange, 100Ft, 300V; Jacket Material Alpha Wire 6823 OR005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 22AWG, ORANGE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 22AWG, ORANGE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire, 22Awg, Orange, 100Ft, 300V; Jacket Material Alpha Wire - 61T5119 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire, 22Awg, Orange, 100Ft, 300V; Jacket Material Alpha Wire
61T5119
Ecogen Ecowire Plus Hook Up Wire, 22Awg, Orange, 100Ft, 300V; Jacket Material Alpha Wire 61T5119
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 22AWG, ORANGE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE, 22AWG, ORANGE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5119
Product Name Ecogen Ecowire Plus Hook Up Wire, 22Awg, Orange, 100Ft, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details