The Ecogen Ecowire Plus Hook Up Wire is a 100-foot length of 22 AWG copper wire with a green jacket made from modified polyphenylene ether (MPPE). It is designed for a voltage rating of 300 VRMS and operates within a temperature range of -40 to 110°C. The wire features a nominal conductor resistance of 15.1 Ω per 1000 feet at 20°C and a nominal inductance of 0.04 µH per foot. The product is compliant with RoHS directives and does not contain substances of very high concern as per REACH regulations. It is suitable for applications requiring halogen-free materials and meets ISO 6722 specifications for 60 VRMS. The wire has a maximum pull tension of 5.5 lbs and a bend radius of 10 times the cable diameter.
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,22AWG,COP
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61T5115 |
| Product Name | Ecogen Ecowire Plus Hook Up Wire,100Ft,22Awg,copper,green; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |