Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,22Awg,copper,green; Jacket Material Alpha Wire 6823 GR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,22AWG,CO PPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,22AWG,CO PPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,22Awg,copper,green; Jacket Material Alpha Wire - 61T5114 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,22Awg,copper,green; Jacket Material Alpha Wire
61T5114
Ecogen Ecowire Plus Hook Up Wire,1000Ft,22Awg,copper,green; Jacket Material Alpha Wire 61T5114
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,22AWG,CO PPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,22AWG,COPPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5114
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,22Awg,copper,green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details