Alpha Wire Hook-up Wire 6823 BL005

Description
6823 BLUE 100 FT
Request a Quote
Description
6823 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6823 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6823 BL005
Hook-up Wire 6823 BL005
6823 BLUE 100 FT

6823 BLUE 100 FT

Buy Now
Hook Up Wire - 7495382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495382
Hook Up Wire 7495382
Alpha Wire 6823 BL005 Hook Up Wire

Alpha Wire 6823 BL005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6823 BL005 7495382
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0461 inch (1.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details