Alpha Wire Hook Up Wire 6822 YL005

Description
Alpha Wire 6822 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6822 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495379
Hook Up Wire 7495379
Alpha Wire 6822 YL005 Hook Up Wire

Alpha Wire 6822 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6822 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6822 YL005
Hook-up Wire 6822 YL005
6822 YELLOW 100 FT

6822 YELLOW 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495379 6822 YL005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0402 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 037213-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1113144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0528 inch (1.34 mm)
Wire Insulation Polyamide
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details