Ecogen Ecowire Plus Hook Up Wire is a 1000-foot spool of 24 AWG copper wire with a yellow jacket made from modified polyphenylene ether (MPPE). The wire is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -40 to 110°C. It features a nominal conductor resistance of 23.6 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. The wire is halogen-free and complies with EU directives regarding hazardous substances, making it suitable for various applications. The product is packaged in a continuous length, ensuring ease of use for engineering projects.
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,24AWG,CO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61T5106 |
| Product Name | Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,yellow; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |