Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,24Awg,copper,white; Jacket Material Alpha Wire 6822 WH005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,24AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,24AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,24Awg,copper,white; Jacket Material Alpha Wire - 61T5105 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,24Awg,copper,white; Jacket Material Alpha Wire
61T5105
Ecogen Ecowire Plus Hook Up Wire,100Ft,24Awg,copper,white; Jacket Material Alpha Wire 61T5105
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,24AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,24AWG,COPPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5105
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,24Awg,copper,white; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details