Alpha Wire Hook Up Wire 6822 RD005

Description
Alpha Wire 6822 RD005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6822 RD005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495367
Hook Up Wire 7495367
Alpha Wire 6822 RD005 Hook Up Wire

Alpha Wire 6822 RD005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6822 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6822 RD005
Hook-up Wire 6822 RD005
6822 RED 100 FT

6822 RED 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495367 6822 RD005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0402 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1742513003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 200 C (-67 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details