Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,red; Jacket Material Alpha Wire 6822 RD001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,24AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,24AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,red; Jacket Material Alpha Wire - 61T5102 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,red; Jacket Material Alpha Wire
61T5102
Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,red; Jacket Material Alpha Wire 61T5102
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,24AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,24AWG,COPPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5102
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,red; Jacket Material Alpha Wire
Rated Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details