Alpha Wire Hook-up Wire 6822 GY005

Description
6822 GREEN/YELLOW 100 FT
Request a Quote
Description
6822 GREEN/YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6822 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6822 GY005
Hook-up Wire 6822 GY005
6822 GREEN/YELLOW 100 FT

6822 GREEN/YELLOW 100 FT

Buy Now
Hook Up Wire - 7495360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495360
Hook Up Wire 7495360
Alpha Wire 6822 GY005 Hook Up Wire

Alpha Wire 6822 GY005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6822 GY005 7495360
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0402 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1066243001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - AS 770-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details