Alpha Wire
Hook-up Wire
6822 GR001
Description
6822 GREEN 1000 FT
Request a Quote
Email Supplier
Description
6822 GREEN 1000 FT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
6822 GR001 |
|
Product Name
|
Hook-up Wire |
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.0045 inch (0.1143 mm)
Wire Insulation
Teflon
Wire Conductor
Copper
View Details
Nominal Diameter
0.1102 inch (2.8 mm)
Wire Conductor
Copper
North American
20 AWG
View Details
Nominal Diameter
0.0551 inch (1.4 mm)
International
0.5000 mm² (7.75E-4 in²)
Stranding Type
0.18 mm
View Details
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
5000 volts
Nominal Diameter
0.1440 inch (3.66 mm)
Rated Temperature
150 C (302 F)
View Details