Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,24Awg,copper,brown; Jacket Material Alpha Wire 6822 BR005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,24AWG,COP PER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,24AWG,COP PER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,24Awg,copper,brown; Jacket Material Alpha Wire - 61T5095 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,24Awg,copper,brown; Jacket Material Alpha Wire
61T5095
Ecogen Ecowire Plus Hook Up Wire,100Ft,24Awg,copper,brown; Jacket Material Alpha Wire 61T5095
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,24AWG,COP PER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,24AWG,COPPER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5095
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,24Awg,copper,brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details