Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,brown; Jacket Material Alpha Wire 6822 BR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,24AWG,CO PPER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,24AWG,CO PPER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,brown; Jacket Material Alpha Wire - 61T5094 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,brown; Jacket Material Alpha Wire
61T5094
Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,brown; Jacket Material Alpha Wire 61T5094
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,24AWG,CO PPER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,24AWG,COPPER,BROWN; Jacket Material:MPPE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5094
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details