Alpha Wire Hook-up Wire 6822 BK001

Description
6822 BLACK 1000 FT
Request a Quote
Description
6822 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6822 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6822 BK001
Hook-up Wire 6822 BK001
6822 BLACK 1000 FT

6822 BLACK 1000 FT

Buy Now
Hook Up Wire - 2778807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778807
Hook Up Wire 2778807
Alpha Wire 6822 BK001 Hook Up Wire

Alpha Wire 6822 BK001 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6822 BK001 2778807
Product Name Hook-up Wire Hook Up Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details
Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details