Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,yellow; Jacket Material Alpha Wire 6821 YL005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COP PER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COP PER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,yellow; Jacket Material Alpha Wire - 61T5089 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,yellow; Jacket Material Alpha Wire
61T5089
Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,yellow; Jacket Material Alpha Wire 61T5089
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COP PER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COPPER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5089
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details