Alpha Wire Hook Up Wire 6821 YL005

Description
Alpha Wire 6821 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6821 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495341
Hook Up Wire 7495341
Alpha Wire 6821 YL005 Hook Up Wire

Alpha Wire 6821 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6821 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6821 YL005
Hook-up Wire 6821 YL005
6821 YELLOW 100 FT

6821 YELLOW 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495341 6821 YL005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0350 inch (0.8900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1174 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details