Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,yellow; Jacket Material Alpha Wire 6821 YL001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,CO PPER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,CO PPER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,yellow; Jacket Material Alpha Wire - 61T5088 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,yellow; Jacket Material Alpha Wire
61T5088
Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,yellow; Jacket Material Alpha Wire 61T5088
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,CO PPER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,COPPER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5088
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details