Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,white; Jacket Material Alpha Wire 6821 WH005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,white; Jacket Material Alpha Wire - 61T5087 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,white; Jacket Material Alpha Wire
61T5087
Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,white; Jacket Material Alpha Wire 61T5087
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COPPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5087
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,white; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details