Alpha Wire Hook Up Wire 6821 WH005

Description
Alpha Wire 6821 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6821 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495348
Hook Up Wire 7495348
Alpha Wire 6821 WH005 Hook Up Wire

Alpha Wire 6821 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6821 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6821 WH005
Hook-up Wire 6821 WH005
6821 WHITE 100 FT

6821 WHITE 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495348 6821 WH005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0350 inch (0.8900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details