Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,red; Jacket Material Alpha Wire 6821 RD001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,red; Jacket Material Alpha Wire - 61T5084 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,red; Jacket Material Alpha Wire
61T5084
Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,red; Jacket Material Alpha Wire 61T5084
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,CO PPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,COPPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5084
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,red; Jacket Material Alpha Wire
Rated Temperature 110 C (230 F)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details