Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,green; Jacket Material Alpha Wire 6821 GR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,CO PPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,CO PPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,green; Jacket Material Alpha Wire - 61T5078 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,green; Jacket Material Alpha Wire
61T5078
Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,green; Jacket Material Alpha Wire 61T5078
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,CO PPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,26AWG,COPPER,GREEN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5078
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,26Awg,copper,green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details