Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,black; Jacket Material Alpha Wire 6821 BK005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,black; Jacket Material Alpha Wire - 61T4293 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,black; Jacket Material Alpha Wire
61T4293
Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,black; Jacket Material Alpha Wire 61T4293
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,26AWG,COPPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T4293
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,26Awg,copper,black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details