Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,yellow; Jacket Material Alpha Wire 6820 YL005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,28AWG,COP PER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,28AWG,COP PER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,yellow; Jacket Material Alpha Wire - 61T4291 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,yellow; Jacket Material Alpha Wire
61T4291
Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,yellow; Jacket Material Alpha Wire 61T4291
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,28AWG,COP PER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,28AWG,COPPER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T4291
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8182-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details