Alpha Wire Hook Up Wire 6820 YL005

Description
Alpha Wire 6820 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6820 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495313
Hook Up Wire 7495313
Alpha Wire 6820 YL005 Hook Up Wire

Alpha Wire 6820 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6820 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6820 YL005
Hook-up Wire 6820 YL005
6820 YELLOW 100 FT

6820 YELLOW 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495313 6820 YL005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0311 inch (0.7900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 155-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 099527-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details