Alpha Wire Single Conductor Cables (Hook-Up Wire) 6820 WH001

Description
HOOK-UP STRND 28AWG WHT 1000'
Datasheet
Description
HOOK-UP STRND 28AWG WHT 1000'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 6820 WH001 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
6820 WH001
Single Conductor Cables (Hook-Up Wire) 6820 WH001
HOOK-UP STRND 28AWG WHT 1000'

HOOK-UP STRND 28AWG WHT 1000'

Supplier's Site Datasheet
Ecogen Ecowire Plus Hook Up Wire,1000Ft,28Awg,copper,white; Jacket Material Alpha Wire - 61T4288 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,28Awg,copper,white; Jacket Material Alpha Wire
61T4288
Ecogen Ecowire Plus Hook Up Wire,1000Ft,28Awg,copper,white; Jacket Material Alpha Wire 61T4288
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,28AWG,CO PPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,28AWG,COPPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 6820 WH001 61T4288
Product Name Single Conductor Cables (Hook-Up Wire) Ecogen Ecowire Plus Hook Up Wire,1000Ft,28Awg,copper,white; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details