Alpha Wire Hook-up Wire 6820 RD005

Description
6820 RED 100 FT
Request a Quote
Description
6820 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6820 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6820 RD005
Hook-up Wire 6820 RD005
6820 RED 100 FT

6820 RED 100 FT

Buy Now
Hook Up Wire - 7495301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495301
Hook Up Wire 7495301
Alpha Wire 6820 RD005 Hook Up Wire

Alpha Wire 6820 RD005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6820 RD005 7495301
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0311 inch (0.7900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details