Alpha Wire Ecogen Ecowire Plus Hook Up Wire, 28Awg, Orange, 100Ft, 300V; Jacket Material Alpha Wire 6820 OR005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 28AWG, ORANGE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 28AWG, ORANGE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire, 28Awg, Orange, 100Ft, 300V; Jacket Material Alpha Wire - 61T4285 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire, 28Awg, Orange, 100Ft, 300V; Jacket Material Alpha Wire
61T4285
Ecogen Ecowire Plus Hook Up Wire, 28Awg, Orange, 100Ft, 300V; Jacket Material Alpha Wire 61T4285
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 28AWG, ORANGE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE, 28AWG, ORANGE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T4285
Product Name Ecogen Ecowire Plus Hook Up Wire, 28Awg, Orange, 100Ft, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details