Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,28Awg,copper,orange; Jacket Material Alpha Wire 6820 OR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,28AWG,CO PPER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,28AWG,CO PPER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,28Awg,copper,orange; Jacket Material Alpha Wire - 61T4284 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,28Awg,copper,orange; Jacket Material Alpha Wire
61T4284
Ecogen Ecowire Plus Hook Up Wire,1000Ft,28Awg,copper,orange; Jacket Material Alpha Wire 61T4284
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,28AWG,CO PPER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,28AWG,COPPER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T4284
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,28Awg,copper,orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details