Ecogen Ecowire Plus Hook Up Wire is a 100-foot length of 28 AWG copper wire with a green jacket made from modified polyphenylene ether (MPPE). It is designed for applications requiring a voltage rating of 300 VRMS and operates within a temperature range of -40 to 110°C. The wire features a nominal conductor resistance of 60 Ω per 1000 feet at 20°C and an inductance of 0.06 µH per foot. This product is halogen-free and complies with EU directives regarding hazardous substances, including RoHS and REACH regulations. The wire's bend radius is specified as 10 times the cable diameter, and it has a maximum pull tension of 1.37 lbs.
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,28AWG,COP
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61T4281 |
| Product Name | Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,green; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |