Alpha Wire Ecogen Ecowire Plus Hook Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Alpha Wire 6820 GR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Alpha Wire - 61T4280 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Alpha Wire
61T4280
Ecogen Ecowire Plus Hook Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Alpha Wire 61T4280
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T4280
Product Name Ecogen Ecowire Plus Hook Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details