Alpha Wire Hook-up Wire 6820 BR005

Description
6820 BROWN 100 FT
Request a Quote
Description
6820 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6820 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6820 BR005
Hook-up Wire 6820 BR005
6820 BROWN 100 FT

6820 BROWN 100 FT

Buy Now
Hook Up Wire - 7495290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495290
Hook Up Wire 7495290
Alpha Wire 6820 BR005 Hook Up Wire

Alpha Wire 6820 BR005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6820 BR005 7495290
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0311 inch (0.7900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details