Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,blue; Jacket Material Alpha Wire 6820 BL005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,28AWG,COP PER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,28AWG,COP PER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,blue; Jacket Material Alpha Wire - 61T4277 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,blue; Jacket Material Alpha Wire
61T4277
Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,blue; Jacket Material Alpha Wire 61T4277
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,28AWG,COP PER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,28AWG,COPPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T4277
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details