Alpha Wire Flat Cables 682/2 BK038

Description
682/2 BLACK PACKAGE
Request a Quote Datasheet
Description
682/2 BLACK PACKAGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 682/2 BK038 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
682/2 BK038
Flat Cables 682/2 BK038
682/2 BLACK PACKAGE

682/2 BLACK PACKAGE

Buy Now
Retractile Cord 4 Conductor 23Awg 3M Extend 300V; Cable Shielding Alpha Wire - 98B9490 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 4 Conductor 23Awg 3M Extend 300V; Cable Shielding Alpha Wire
98B9490
Retractile Cord 4 Conductor 23Awg 3M Extend 300V; Cable Shielding Alpha Wire 98B9490
RETRACTILE CORD 4 CONDUCTOR 23AWG 3M EXTEND 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):10ft; Reel Length (Metric):3m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 4 CONDUCTOR 23AWG 3M EXTEND 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):10ft; Reel Length (Metric):3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 682/2 BK038 98B9490
Product Name Flat Cables Retractile Cord 4 Conductor 23Awg 3M Extend 300V; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6011A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details