Alpha Wire Retractile Cord 4 Conductor 14Awg 1.2M 600V; Cable Shielding Alpha Wire 674/4 BK038

Description
RETRACTILE CORD 4 CONDUCTOR 14AWG 1.2M 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):4ft; Reel Length (Metric):1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RETRACTILE CORD 4 CONDUCTOR 14AWG 1.2M 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):4ft; Reel Length (Metric):1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractile Cord 4 Conductor 14Awg 1.2M 600V; Cable Shielding Alpha Wire - 92F7345 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 4 Conductor 14Awg 1.2M 600V; Cable Shielding Alpha Wire
92F7345
Retractile Cord 4 Conductor 14Awg 1.2M 600V; Cable Shielding Alpha Wire 92F7345
RETRACTILE CORD 4 CONDUCTOR 14AWG 1.2M 600V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):4ft; Reel Length (Metric):1.2m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 4 CONDUCTOR 14AWG 1.2M 600V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):4ft; Reel Length (Metric):1.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F7345
Product Name Retractile Cord 4 Conductor 14Awg 1.2M 600V; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details