Alpha Wire Alpha 67250 YL034 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Yellow mPPE Insulation - 500 Meter Put-Up 67250 YL034

Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 YL034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 YL034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-174 WEIGHT LBS/MFT : 0.0444
Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 YL034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 YL034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-174 WEIGHT LBS/MFT : 0.0444

Suppliers

Company
Product
Description
Supplier Links
Alpha 67250 YL034 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Yellow mPPE Insulation - 500 Meter Put-Up - ALP67250-YL034 - Lapp Tannehill
Savage, MN, United States
Alpha 67250 YL034 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Yellow mPPE Insulation - 500 Meter Put-Up
ALP67250-YL034
Alpha 67250 YL034 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Yellow mPPE Insulation - 500 Meter Put-Up ALP67250-YL034
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 YL034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 YL034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-174 WEIGHT LBS/MFT : 0.0444

Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67250 YL034.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 YL034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-174 WEIGHT LBS/MFT : 0.0444

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67250-YL034
Product Name Alpha 67250 YL034 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Yellow mPPE Insulation - 500 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Wire Weight 4.44E-5 to 0.0444 lbs/ft (6.61E-5 to 0.0661 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details