Alpha Wire Hook-Up Wire, 2.5Mm2, White, 164Ft; Jacket Material Alpha Wire 67250 WH321

Description
HOOK-UP WIRE, 2.5MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.5MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.5Mm2, White, 164Ft; Jacket Material Alpha Wire - 42AH9223 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, White, 164Ft; Jacket Material Alpha Wire
42AH9223
Hook-Up Wire, 2.5Mm2, White, 164Ft; Jacket Material Alpha Wire 42AH9223
HOOK-UP WIRE, 2.5MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, WHITE, 164FT; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9223
Product Name Hook-Up Wire, 2.5Mm2, White, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products