Alpha Wire Hook-Up Wire, 2.5Mm2, Violet, 164Ft; Jacket Material Alpha Wire 67250 VI321

Description
HOOK-UP WIRE, 2.5MM2, VIOLET, 164FT; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.5MM2, VIOLET, 164FT; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.5Mm2, Violet, 164Ft; Jacket Material Alpha Wire - 42AH9222 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, Violet, 164Ft; Jacket Material Alpha Wire
42AH9222
Hook-Up Wire, 2.5Mm2, Violet, 164Ft; Jacket Material Alpha Wire 42AH9222
HOOK-UP WIRE, 2.5MM2, VIOLET, 164FT; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, VIOLET, 164FT; Jacket Material:MPPE; Jacket Color:Violet; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AH9222
Product Name Hook-Up Wire, 2.5Mm2, Violet, 164Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details