The Hook-Up Wire, 2.5mm², Orange, 164ft is constructed with a tinned copper conductor and features a modified polyphenylene ether insulation with a nominal wall thickness of 0.310 mm. It is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire complies with UL AWM/STYLE 11028 and CSA International standards, ensuring it meets safety and performance requirements. Additionally, it is halogen-free and adheres to RoHS and REACH regulations, making it suitable for environmentally conscious applications. The wire is available in a continuous length of 50 meters and is designed for flexibility with a minimum bend radius of 10 times the cable diameter.
HOOK-UP WIRE, 2.5MM2, ORANGE, 164FT; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 42AH9219 |
| Product Name | Hook-Up Wire, 2.5Mm2, Orange, 164Ft; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |