Alpha Wire Alpha 67250 OR034 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Orange mPPE Insulation - 500 Meter Put-Up 67250 OR034

Description
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 OR034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 OR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-168 WEIGHT LBS/MFT : 0.0444
Description
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 OR034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 OR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-168 WEIGHT LBS/MFT : 0.0444

Suppliers

Company
Product
Description
Supplier Links
Alpha 67250 OR034 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Orange mPPE Insulation - 500 Meter Put-Up - ALP67250-OR034 - Lapp Tannehill
Savage, MN, United States
Alpha 67250 OR034 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Orange mPPE Insulation - 500 Meter Put-Up
ALP67250-OR034
Alpha 67250 OR034 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Orange mPPE Insulation - 500 Meter Put-Up ALP67250-OR034
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 OR034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 OR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-168 WEIGHT LBS/MFT : 0.0444

Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67250 OR034.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 OR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-168 WEIGHT LBS/MFT : 0.0444

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67250-OR034
Product Name Alpha 67250 OR034 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Orange mPPE Insulation - 500 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Wire Weight 4.44E-5 to 0.0444 lbs/ft (6.61E-5 to 0.0661 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details