Alpha Wire Alpha 67250 GY321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up 67250 GY321

Description
Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 GY321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 GY321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-166 WEIGHT LBS/MFT : 0.0044
Description
Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 GY321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 GY321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-166 WEIGHT LBS/MFT : 0.0044

Suppliers

Company
Product
Description
Supplier Links
Alpha 67250 GY321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up - ALP67250-GY321 - Lapp Tannehill
Savage, MN, United States
Alpha 67250 GY321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up
ALP67250-GY321
Alpha 67250 GY321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up ALP67250-GY321
Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 GY321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 GY321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-166 WEIGHT LBS/MFT : 0.0044

Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67250 GY321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 GY321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-166 WEIGHT LBS/MFT : 0.0044

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67250-GY321
Product Name Alpha 67250 GY321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Wire Weight 4.40E-6 to 0.0044 lbs/ft (6.55E-6 to 0.0065 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 162811-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 138938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1339 inch (3.4 mm)
North American 0 AWG
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details