Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.
Alpha part number 67250 GY033.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 GY033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-164 WEIGHT LBS/MFT : 0.0089
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | ALP67250-GY033 |
| Product Name | Alpha 67250 GY033 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green/yellow mPPE Insulation - 100 Meter Put-Up |
| Approvals | UL Approved CE Approved VW-1 |
| Rated Voltage | 600 volts |
| Nominal Diameter | 0.1060 inch (2.69 mm) |
| Wire Weight | 8.90E-6 to 0.0089 lbs/ft (1.32E-5 to 0.0132 g/mm) |