Alpha Wire Alpha 67250 GR033 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green mPPE Insulation - 100 Meter Put-Up 67250 GR033

Description
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 GR033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 GR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-161 WEIGHT LBS/MFT : 0.0089
Description
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 GR033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 GR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-161 WEIGHT LBS/MFT : 0.0089

Suppliers

Company
Product
Description
Supplier Links
Alpha 67250 GR033 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green mPPE Insulation - 100 Meter Put-Up - ALP67250-GR033 - Lapp Tannehill
Savage, MN, United States
Alpha 67250 GR033 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green mPPE Insulation - 100 Meter Put-Up
ALP67250-GR033
Alpha 67250 GR033 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green mPPE Insulation - 100 Meter Put-Up ALP67250-GR033
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 GR033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 GR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-161 WEIGHT LBS/MFT : 0.0089

Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67250 GR033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 GR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-161 WEIGHT LBS/MFT : 0.0089

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67250-GR033
Product Name Alpha 67250 GR033 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green mPPE Insulation - 100 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Wire Weight 8.90E-6 to 0.0089 lbs/ft (1.32E-5 to 0.0132 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Primary Wire - 0297023001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Miniature Electrode Wire - AS 767-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details