Alpha Wire Hook Up Wire 67250 BR321

Description
Alpha Wire 67250 BR321 Hook Up Wire
Request a Quote
Description
Alpha Wire 67250 BR321 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012703
Hook Up Wire 2012703
Alpha Wire 67250 BR321 Hook Up Wire

Alpha Wire 67250 BR321 Hook Up Wire

Supplier's Site
Alpha 67250 BR321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Brown mPPE Insulation - 50 Meter Put-Up - ALP67250-BR321 - Lapp Tannehill
Savage, MN, United States
Alpha 67250 BR321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Brown mPPE Insulation - 50 Meter Put-Up
ALP67250-BR321
Alpha 67250 BR321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Brown mPPE Insulation - 50 Meter Put-Up ALP67250-BR321
Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 BR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 BR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-157 WEIGHT LBS/MFT : 0.0044

Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67250 BR321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 BR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-157 WEIGHT LBS/MFT : 0.0044

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012703 ALP67250-BR321
Product Name Hook Up Wire Alpha 67250 BR321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Brown mPPE Insulation - 50 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 14 AWG 13 AWG
International 2.5 mm² (0.0039 in²)
Stranding Type 140/0.16 mm² 140/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 32-1644 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 118725-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details